1.1 This standard provides guidance on measurement approaches for the assessment of lateral flake size, average flake thickness, Raman intensity ratio of the D to G bands, and carbon/oxygen ratio for graphene and related products. The techniques included here are atomic force microscopy, Raman spectroscopy and X-ray photoelectron spectroscopy. Examples will be given for each type of measurement.
1.2 This guide is intended to serve as an example for manufacturers, producers, analysts, and others with an interest in graphene and related products such as graphene oxide and reduced graphene oxide. This Standard Guide is not intended to be a comprehensive overview of all possible characterization methods.
1.3 This guide does not include all sample preparation procedures for all possible materials and applications. The user must validate the appropriateness of their particular application.
1.4 Units\u2014The values stated in SI units are to be regarded as standard, except where standard U.S. equipment is specified in imperial units (for example, inches and gallons). No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3220-25 |
| Product Name | Standard Guide for Characterization of Graphene Flakes |