1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A 1011/A 1011M.
1.2 The product is available in five designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, and High-Strength Low-Alloy Steel with Improved Formability.
1.3 This material is available only in coils described as follows:
1.4 Sheet and strip in coils of sizes noted in 1.3 are covered by this specification only with the following provisions:
1.4.1 The material is to be fed directly from coils into a blanking press, drawing or forming operation, tube mill, rolling mill, or sheared or slit into blanks for subsequent drawing or forming.
1.4.2 The material is not to be converted into steel plates for structural or pressure vessel use unless tested in complete accordance with the appropriate sections of Specifications A 6/A 6M (plates provided from coils) or A 20/A 20M (plates produced from coils). Plate converted from coils is no longer governed by this sheet steel specification and since this material is now a plate, the requirements of the appropriate plate specification shall apply, except in cases where there is a conflict between the requirements of the plate specification and this specification. In these cases, the more restrictive limits of either specification shall apply.
1.4.3 The dimensional tolerances of Specification A 635/A 635M are applicable to material produced to this specification.
1.4.4 Not all strength levels are available in all thicknesses. The user should consult the producer for appropriate size limitations.
1.5 The values stated in either inch-pound units or SI units [metric] are to be regarded separately as standard. Within the text the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A1018/A1018M-05b |
| Product Name | Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved For... |