1.1 This test method covers the X-ray emission spectrometric analysis of low-alloy steels and cast irons for the following elements in the ranges indicated:
Note 1--These concentration ranges can be extended by the use of suitable standards. The detection limit for the elements is lower than the listed value. The ranges represent the actual levels at which this test method was tested.
1.2
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E322-96(2004) |
| Product Name | Standard Test Method for X-Ray Emission Spectrometric Analysis of Low-Alloy Steels and Cast Irons |