1.1 This test method describes the calibration or calibration verification of rotational viscometers in which the rotational element is immersed in a Newtonian reference material under ambient temperature conditions. The method is applicable to rotational-type viscometers where a constant rotational speed results in a measured torque generated by the test specimen, and to Stormer viscometers where a constant applied torque results in a measured rotational speed. It is not intended for cone-and-plate or parallel plate viscometers.
1.2 Calibration shall be performed with Newtonian reference materials using experimental conditions such as temperature, viscosity range, and shear rate (rotational speed), as close as practical to those to be used for measurement of test specimens.
1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions that are provided for information only and are not considered standard.
1.3.1 Common viscosity units of Poise (P) are related to the SI units by the equivalency 1 cP = 1 mPa·s.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2975-16 |
| Product Name | Standard Test Method for Calibration or Calibration Verification of Concentric Cylinder Rotational Viscometers |