1.1 Purpose-This guide provides procedures, methods and documentation techniques that may be used in the application of the building enclosure commissioning (BECx) process. This guide is complementary to Practice E2813 and is aligned with ANSI/ASHRAE/IES Standard 202 and ASHRAE Guideline 0.
1.2 Extent-The process outlined in this standard guide applies to each building delivery phase from pre-design through Owner occupancy and operation. The specific application of this guide may vary to suit the Owner, the project delivery method and the building project as outlined in the Owner‘s Project Requirements (OPR).
1.3 Primary Focus-The primary focus of this process includes, but may not be limited to, new construction of building enclosures, existing building enclosures undergoing substantial renovation or alteration, and continuous commissioning of enclosure systems.
1.4 Contractual and Regulatory Obligations-The methods described in this guide are not intended to supersede or otherwise replace the contractual obligations reserved specifically for the parties responsible for the design and construction of a building or structure, nor to alter the roles, responsibilities and duties that may otherwise be assigned to those parties by applicable regulatory or statutory law.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2947-15 |
| Product Name | Standard Guide for Building Enclosure Commissioning |