1.1 This specification covers requirements for glass burets of precision and general-purpose grades suitable for laboratory use.
1.1.1 Class A -Each buret of precision grade may be marked with the letter "A" to signify compliance with applicable construction and accuracy requirements in Tables 1 and 2. Each buret may be marked with a permanent serial number at the option of the manufacturer.
1.1.2 Class B -General purpose burets are of the same basic design as Class A burets. However, volumetric tolerances for Class B burets shall be within twice the specified range allowed for Class A burets. These burets need not be marked with their class designation or serial number. See Tables 1 and 3 for tolerances and dimensional requirements.
Note-The Twelfth General (International) Conference on Weights and Measures redefined the litre as a "special name for the cubic decimetre," but agreed to permit continuance of the terms litre, millilitre, and mL, except in association with measurements of the highest precision. For volumetric glassware the difference between the old and new meanings of litre is negligible. Therefore, either mL or cm may be marked on ware covered by this standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E287-94(1998) |
| Product Name | Standard Specification for Laboratory Glass Graduated Burets |