1.1 This guide covers the extension of results obtained from fire tests performed in accordance with Test Method E814 to applications that have not been tested. Test Method E814 evaluates the duration for which test specimens will contain a fire, retain their integrity, or both during a predetermined fire test exposure. Firestops are intended for use in fire-resistive walls and floors that are evaluated in conformance with Test Method E119.
Note 1-Data obtained from firestops tested in accordance with Test Methods E119 with positive pressure can also be used.
1.2 This guide is based on principles involving the extension of test data using simple considerations. The acceptance of these principles and their application is based substantially on an analogous worst-case proposition.
1.3 These principles are only applicable to temperature conditions represented by the standard time-temperature curve described in Test Method E814, for systems falling within the scope of Test Method E814. This test method is a fire-test-response standard.
1.4 The types of building constructions which are part of this guide are as follows: floors, walls, partitions, floor/ceiling and roof/ceiling assemblies.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2750-11 |
| Product Name | Standard Guide for Extension of Data For Penetrations Seals |