1.1 This practice is to specify procedure for the calibration of elastic torque-measuring instruments.
Note 1: Verification by deadweight and a lever arm is an acceptable method of verifying the torque indication of a torque testing machine. Tolerances for weights used are tabulated in Practice E2624; methods for calibration of the weights are given in NIST Technical Note 577, Methods of Calibrating Weights for Piston Gages.2
1.2 The values stated in SI units are to be regarded as standard. Other metric and inch-pound values are regarded as equivalent when required.
1.3 This practice is intended for the calibration of static torque measuring instruments. The practice is not applicable for dynamic or high-speed torque calibrations or measurements, nor can the results of calibrations performed in accordance with this practice be assumed valid for dynamic or high speed torque measurements.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2428-15 |
| Product Name | Standard Practice for Calibration of Torque-Measuring Instruments for Verifying the Torque Indication of Torque Testing Machines |