This specification covers voluntary performance requirements and methods of laboratory tests for the resistance to forced entry of window and door assemblies. The capability of window and door assemblies to frustrate opportunistic entry by unskilled and semi-skilled intruders is addressed by the specification. However, detention facilities or window and door assemblies attacked by professional, sophisticated intruders are not addressed. The specified requirements are limited to window and door assemblies only as manufactured, regardless of their materials or method of manufacture. They do not include requirements for secondary or storm windows and doors, doors intended for vehicular access, or skylights. The window assemblies, sliding door assemblies, and swinging door assemblies shall be subject to forced entry test through the hand manipulation test. Assembly glazed area shall be subject to a missile impact test.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2395-06(2013) |
| Product Name | Standard Specification for Voluntary Security Performance of Window and Door Assemblies with and without Glazing Impact |