1.1 This test method covers the determination of hydroxyl groups attached to primary and secondary carbon atoms in aliphatic and cyclic compounds and phenols from 0.5 to 367 hydroxyl number. It is not suitable for determination of hydroxyl groups attached to tertiary carbon atoms. This test method is applicable to polyacetals, temperature sensitive materials, high solids polymer polyols, and rigid polyols. Other available test methods listed in Note 1 are not suitable for many of the sample types listed above.
1.1.1 This test method is currently recommended for neutral refined products. Successful application has been made, however, to some in-process samples that contain an excess of acidic species. Proper validation must be performed, of course, to show that the acidic species either does not interfere, or that the acidic species interference has been obviated.
Note 1: Other methods for determination of hydroxyl groups are given in Test Methods D817, D871, D4252, D4273, D4274, E222, E326, and E335.
1.2 The Limit of Detection (LOD) is 0.18 units and the Limit of Quantitation (LOQ) is 0.59 units. Unit = hydroxyl number (OH#).
Note 2: LOD and LOQ were calculated using Standard deviations from 14.1.2.1.
1.3 Review the current appropriate Safety Data Sheets (SDS) for detailed information concerning toxicity, first aid procedures, and safety precautions.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 The following applies for the purposes of determining the conformance of the test results using this test method to applicable specifications. Results shall be rounded off in accordance with the rounding-off method of Practice E29.
1.6 This standard does not purport to address all of the safety concerns, if any, associated, with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific hazards see Section 9.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1899-23 |
| Product Name | Standard Test Method for Hydroxyl Groups Using Reaction with p -Toluenesulfonyl Isocyanate (TSI) and Potentiometric Titration with Tetrabutylammonium Hydroxide |