1.1 This test method covers the determination of the amount of total solids remaining after drying a sample. Materials suitable for this procedure include samples prepared in accordance with Practice E1757 and extractive-free material prepared in accordance with Test Method E1690. For particulate wood fuels, Test Method E871 should be used.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1756-08(2020) |
| Product Name | Standard Test Method for Determination of Total Solids in Biomass |