1.1 These test methods2 cover the determination of the properties of flexible membranes to be used as vapor retarders in contact with earth under concrete slabs, against walls, or as ground cover in crawl spaces. The test methods are applicable primarily to plastic films and other flexible sheets. The materials are not intended to be subjected to sustained hydrostatic pressure. The procedures simulate conditions to which vapor retarders may be subjected prior to and during installation, and in service.
1.2 The test methods included are:
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E154/E154M-08a(2013)e1 |
| Product Name | Standard Test Methods for Water Vapor Retarders Used in Contact with Earth Under Concrete Slabs, on Walls, or as Ground Cover |