1.1 This practice provides application details for radioscopic examination using penetrating radiation. This includes dynamic radioscopy and for the purposes of this practice, radioscopy where there is no motion of the object during exposure (referred to as static radioscopic imaging) both using an analog component such as an electro-optic device or analog camera. Since the techniques involved and the applications for radioscopic examination are diverse, this practice is not intended to be limiting or restrictive, but rather to address the general applications of the technology and thereby facilitate its use. Refer to Guides E 94 and E 1000, Terminology E 1316, Practice E 747, Practice E 1025, Test Method E 2597, and Fed. Std. Nos. 21 CFR 1020.40 and 29 CFR 1910.96 for a list of documents that provide additional information and guidance.
1.2 The general principles discussed in this practice apply broadly to penetrating radiation radioscopic systems. However, this document is written specifically for use with X-ray and gamma-ray systems. Other radioscopic systems, such as those employing neutrons, will involve equipment and application details unique to such systems.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific safety statements, see Section 8 and Fed. Std. Nos. 21 CFR 1020.40 and 29 CFR 1910.96.
A1.1.1 Purpose-This annex is to be used in conjunction with Practices E 1255 and E 1742. It permits the use of and gives guidance on the implementation of radioscopic examination for materials, components, and assemblies, when specified in the contract documents. The radioscopic requirements described herein allow the use of radioscopy for new applications as well as to replace radiography when examination coverage, greater throughput, or improved examination economics can be obtained, provided a satisfactory level of image quality can be demonstrated.
A1.1.2 Application- This annex provides guidelines for a written practice as required in 3.2 and 5.2.1 of Practice E 1255. Should the requirements in this annex conflict with any other requirements of Practice E 1255, then Annex A1 takes precedence. The requirements of this annex are intended to control the quality of the radioscopic examination and not to specify the accept/reject criteria for the object. Accept/reject criteria are provided in other contract documents.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E1255-09 |
| Product Name | Standard Practice for Radioscopy |