1.1 This test method describes a procedure for testing permanent deformation behavior and rutting resistance of compacted asphalt mixtures using a modified version of a loaded wheel tracker device2 utilizing controlled confining pressure. The test specimen is tested either dry or moisture conditioned. A laboratory roller compactor or its equivalent is used to prepare test slabs of 305 mm by 305 mm [12 in. by 12 in.] and thickness 50 mm, 75 mm, or 100 mm [2 in., 3 in., or 4 in.] depending on the nominal maximum aggregate size. The thickness of the specimen must be at least two and half times the nominal maximum aggregate size. Alternatively, saw-cut slab specimens with dimensions 305 mm by 305 mm [12 in. by 12 in.] and thickness 50 mm to 100 mm [2 in. to 4 in.] may be secured from the field.
1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.4 Since a precision estimate for this standard has not been fully developed, the test method is to be used for research and informational purposes only. Therefore, this standard should not be used for acceptance or rejection of a material for purchasing purposes.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D8292-20 |
| Product Name | Standard Test Method for Permanent Deformation Behavior and Rutting Resistance of Compacted Asphalt Mix in the Modified Loaded Wheel Tracker Test Utilizing Controlled Confining Pressure |