This specification covers the requirements for propanediol base engine coolant used in automobiles or other light-duty service cooling systems. Engine coolant concentrates or prediluted propanediol base engine coolant shall be formulated with propanediol, water, suitable corrosion inhibitors, dye, and a foam suppressor. The coolants shall conform to the general requirements for color and effect on nonmetals. Coolants shall be formulated using water that meets the requirements for the following properties: chlorides, sulfate, hardness, ph, and iron. Glycol-base coolant concentrates and prediluted coolants shall conform to the following physical and chemical requirements for each coolant type: relative density, freezing point, boiling point, ash content, pH, chloride, water mass, reserve alkalinity, and effects on automobile finish. All coolant concentrates and prediluted coolants shall conform to the performance requirements such as corrrosion in glassware, simulated service test, corrosion of cast aluminum alloys at heat-rejecting surfaces, foaming, and cavitation-erosion.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7518-10(2015)e1 |
| Product Name | Standard Specification for 1,3 Propanediol (PDO) Base Engine Coolant for Automobile and Light-Duty Service |