1.1 This practice covers procedures for analysis of in-service lubricant samples using a particular five-part (dielectric permittivity, time-resolved dielectric permittivity with switching magnetic fields, laser particle counter, microscopic debris analysis, and orbital viscometer) integrated tester to assess machine wear, lubrication system contamination, and lubricant dielectric permittivity and viscosity. Analyzed results trigger recommended follow-on actions which might include conducting more precise standard measurements at a laboratory. Wear status, contamination status, and lubricant dielectric permittivity and viscosity status are derived quantitatively from multiple parameters measured.
1.2 This practice is suitable for testing incoming and in-service lubricating oils in viscosity grades 32?mm2/s at 40?°C to 680?mm2/s at 40?°C having petroleum or synthetic base stock. This practice is intended to be used for testing in-service lubricant samples collected from pumps, electric motors, compressors, turbines, engines, transmissions, gearboxes, crushers, pulverizers, presses, hydraulics and similar machinery applications. This practice addresses operation and standardization to ensure repeatable results.
1.3 This practice is not intended for use with crude oils.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7416-24 |
| Product Name | Standard Practice for Analysis of In-Service Lubricants Using a Particular Five-Part (Dielectric Permittivity, Time-Resolved Dielectric Permittivity with Switching Magnetic Fields, Laser Particle C... |