1.1 This test method covers the determination of the percent volume nonvolatile matter of a variety of clear and pigmented coatings. The approach used should provide faster and more accurate results than the use of the liquid displacement technique in Test Method D2697, particularly for coatings that are difficult to wet or that contain voids, cracks or other defects. The improvement in accuracy stems from the superior ability of helium gas under pressure to penetrate very small pores and surface irregularities in dried films. This provides a more accurate determination of void volumes than can be obtained via liquid displacement.
1.2 The technique will provide results under the following constraints:
1.2.1 The stability of the helium gas pycnometer is greater than \u00b10.005 cm3.
1.2.2 Test specimen weights are greater than 1 g.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6093-97(2022) |
| Product Name | Standard Test Method for Percent Volume Nonvolatile Matter in Clear or Pigmented Coatings Using a Helium Gas Pycnometer |