1.1 This test method describes the determination of the cloud point of petroleum products that are transparent in layers 40 mm in thickness by an automatic instrument using a constant cooling rate.
1.2 This test method covers the range of temperatures from -40°C to +49°C with temperature resolution of 0.1°C.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5773-03 |
| Product Name | Standard Test Method for Cloud Point of Petroleum Products (Constant Cooling Rate Method) |