1.1 This practice covers the generation of a single-phase suspension or emulsion from multiphase samples which are primarily liquid in order to facilitate sample preparation, transfer, and analysis.
1.2 This practice is designed to keep a multiphase fluid sample in an emulsified/suspended
1.3 The emulsion/suspension generated by following this practice can be used only for analytical procedures designed for the total sample and procedures not significantly affected by the emulsifier or the presence of an emulsion/suspension.
1.4 This practice assumes that a representative sample of not more than 1 L has been obtained.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5761-96(2012) |
| Product Name | Standard Practice for Emulsification/Suspension of Multiphase Fluid Waste Materials |