1.1 This test method covers the determination of the specific gravity of soil solids by means of a gas pycnometer. Particle size is limited by the dimensions of the specimen container of the particular pycnometer being used.
1.2 Test Method D854 may be used instead of or in conjunction with this test method for performing specific gravity tests on soils. Note that Test Method D854 does not require the specialized test apparatus needed by this test method. However, Test Method D854 may not be used if the specimen contains matter that can readily dissolve in water, whereas this test method does not have that limitation.
1.3 The values stated in acceptable SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5550-94 |
| Product Name | Standard Test Method for Specific Gravity of Soil Solids by Gas Pycnometer |