ASTM International Standard Specification for Polymeric Resin Film for Electrical Insulation and Dielectric Applications ASTM D5213-07

Description
This specification establishes the requirements for the material, dimensions and tolerances, and property values of polymeric resin films, in sheet or strip form, for use in electrical insulation and dielectric applications. Type I are flexible unsupported films for general purpose, while Type II are heat-sealable coated on one (Grade 1) or both (Grade 2) sides. Materials covered here are (A) poly(N,N'-p,p'-oxydi phenylene pyromellitimide), (B) poly(N,N'-p,p'-oxydi phenylene biphenyltetracarboxy limide, (C) poly(N,N'-p-phenylen e biphenyltetracarboxy limide), (D) FEP-fluorocarbon, (E) polyethylene terephthalate, (F) polyethylene naphthalate, and (G) polyetherimide. Individual materials class of films shall be tested and conform accordingly the following property values: tensile strength; elongation; shrinkage; moisture absorption; dielectric strength; volume resistivity; permittivity; and dissipation factor.
Request a Quote
Description
This specification establishes the requirements for the material, dimensions and tolerances, and property values of polymeric resin films, in sheet or strip form, for use in electrical insulation and dielectric applications. Type I are flexible unsupported films for general purpose, while Type II are heat-sealable coated on one (Grade 1) or both (Grade 2) sides. Materials covered here are (A) poly(N,N'-p,p'-oxydi phenylene pyromellitimide), (B) poly(N,N'-p,p'-oxydi phenylene biphenyltetracarboxy limide, (C) poly(N,N'-p-phenylen e biphenyltetracarboxy limide), (D) FEP-fluorocarbon, (E) polyethylene terephthalate, (F) polyethylene naphthalate, and (G) polyetherimide. Individual materials class of films shall be tested and conform accordingly the following property values: tensile strength; elongation; shrinkage; moisture absorption; dielectric strength; volume resistivity; permittivity; and dissipation factor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for Polymeric Resin Film for Electrical Insulation and Dielectric Applications - ASTM D5213-07 - ASTM International
West Conshohocken, PA, United States
Standard Specification for Polymeric Resin Film for Electrical Insulation and Dielectric Applications
ASTM D5213-07
Standard Specification for Polymeric Resin Film for Electrical Insulation and Dielectric Applications ASTM D5213-07
This specification establishes the requirements for the material, dimensions and tolerances, and property values of polymeric resin films, in sheet or strip form, for use in electrical insulation and dielectric applications. Type I are flexible unsupported films for general purpose, while Type II are heat-sealable coated on one (Grade 1) or both (Grade 2) sides. Materials covered here are (A) poly(N,N'-p,p'-oxydi phenylene pyromellitimide), (B) poly(N,N'-p,p'-oxydi phenylene biphenyltetracarboxy limide, (C) poly(N,N'-p-phenylen e biphenyltetracarboxy limide), (D) FEP-fluorocarbon, (E) polyethylene terephthalate, (F) polyethylene naphthalate, and (G) polyetherimide. Individual materials class of films shall be tested and conform accordingly the following property values: tensile strength; elongation; shrinkage; moisture absorption; dielectric strength; volume resistivity; permittivity; and dissipation factor.

This specification establishes the requirements for the material, dimensions and tolerances, and property values of polymeric resin films, in sheet or strip form, for use in electrical insulation and dielectric applications. Type I are flexible unsupported films for general purpose, while Type II are heat-sealable coated on one (Grade 1) or both (Grade 2) sides. Materials covered here are (A) poly(N,N'-p,p'-oxydiphenylene pyromellitimide), (B) poly(N,N'-p,p'-oxydiphenylene biphenyltetracarboxylimide, (C) poly(N,N'-p-phenylene biphenyltetracarboxylimide), (D) FEP-fluorocarbon, (E) polyethylene terephthalate, (F) polyethylene naphthalate, and (G) polyetherimide. Individual materials class of films shall be tested and conform accordingly the following property values: tensile strength; elongation; shrinkage; moisture absorption; dielectric strength; volume resistivity; permittivity; and dissipation factor.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM D5213-07
Product Name Standard Specification for Polymeric Resin Film for Electrical Insulation and Dielectric Applications
Unlock Full Specs
to access all available technical data

Similar Products