1.1 This test method covers the determination of total carbon (TC), inorganic carbon (IC), and total organic carbon (TOC) in water, wastewater, and seawater in the range from 0.1 mg/L to 4000 mg/L of carbon.
1.2 This test method was used successfully with reagent water spiked with sodium carbonate, acetic acid, and pyridine. It is the user's responsibility to ensure the validity of this test method for waters of untested matrices.
1.3 This test method is applicable only to carbonaceous matter in the sample that can be introduced into the reaction zone. The syringe needle or injector opening size generally limit the maximum size of particles that can be so introduced.
1.4 In addition to laboratory analyses, this test method may be applied to stream monitoring.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4839-03(2011) |
| Product Name | Standard Test Method for Total Carbon and Organic Carbon in Water by Ultraviolet, or Persulfate Oxidation, or Both, and Infrared Detection |