1.1 This test method is intended as a screening test to determine if the solids in a paint contain more than 0.06 % lead. The test described can differentiate between 0.05 and 0.06 %. Paints giving a result greater than 0.05 % should be analyzed quantitatively for lead using Test Method D 3335. This test method provides a more definitive and reliable screening test than Test Method D 3618.
1.2 There is no reason to believe that higher levels of lead could not be determined by this test method provided that appropriate dilutions and adjustments in specimen size and reagent quantities are made.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4834-03 |
| Product Name | Standard Test Method for Detection of Lead in Paint by Direct Aspiration Atomic Absorption Spectroscopy |