1.1 This test method covers the titrimetric determination of zirconium in zirconium driers used in the coatings industry and utilizes the disodium salt of ethylenediaminetetra
1.2 This test method is limited to the determination of the zirconium content of a liquid zirconium drier that does not contain other drier elements. The test method is not applicable to drier blends and does not differentiate hafnium from zirconium.
1.3 All cations that can be titrated with EDTA in acid media interfere and must not be present in the sample.
1.4 This test method has been tested for concentrations of 6 and 12 % zirconium, but there is no reason to believe that it is not suitable for higher or lower zirconium concentrations, provided specimen size is adjusted proportionately.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3969-01(2019)e1 |
| Product Name | Standard Test Method for Zirconium in Paint Driers by EDTA Method |