1.1 This performance specification covers men's and boys' woven dress suit fabrics and woven sportswear jacket, slack, and trouser fabrics composed of any textile fiber or mixture of textile fibers.
1.2 This performance specification is not applicable to woven fabrics used for interlinings.
1.3 These requirements apply to the length and width directions for those properties where fabric direction is pertinent.
1.4 The following safety hazards caveat pertains only to the test method described in this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3780-14 |
| Product Name | Standard Performance Specification for Men’s and Boys’ Woven Dress Suit Fabrics and Woven Sportswear Jacket, Slack, and Trouser Fabrics |