1.1 These test methods cover two bridge techniques for measuring the energy and integrated charge of pulse and pseudoglow partial discharges:
1.2 Test Method A makes use of capacitance and loss characteristics such as measured by the transformer ratio-arm bridge or the high-voltage Schering bridge (Test Methods D150). Test Method A has been found useful to obtain the integrated charge transfer and energy loss due to partial discharges in a dielectric from the measured increase in capacitance and tan d with voltage. (See also IEEE 286 and IEEE 1434)
1.3 Test Method B makes use of a somewhat different bridge circuit, identified as a charge-voltage-trace
1.4 Both test methods are intended to supplement the measurement and detection of pulse-type partial discharges as covered by Test Method D1868, by measuring the sum of both pulse and pseudoglow discharges per cycle in terms of their charge and energy.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific precaution statements are given in Section 7.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3382-22 |
| Product Name | Standard Test Methods for Measurement of Energy and Integrated Charge Transfer Due to Partial Discharges (Corona) Using Bridge Techniques |