1.1 This test method describes the measurement of fiber cohesion as the force required to cause initial drafting in a bundle of fibers in sliver and top. The observed cohesive force required to separate the fibers is converted to cohesive tenacity based on the linear density of the specimen.
Note 1-For determination of fiber cohesion in dynamic tests, refer to Test Method D 4120.
1.2 The values stated in SI units or other units (in parentheses) are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other without any combination.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2612-99(2005) |
| Product Name | Standard Test Method for Fiber Cohesion in Sliver and Top in Static Tests |