1.1 This test method covers the qualitative determination of the carboxylic acids in alkyd resins, including resin-modified alkyds. It may be used for analyzing polyesters but additional peaks may appear from monomers such as styrene.
1.2 The constituents of three resin samples have been correctly identified in collaborative work by three laboratories. It is apparent that quantities as low as 1% can readily be detected.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.> For a specific hazard statement, see Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2455-89(1996)e1 |
| Product Name | Standard Test Method for Identification of Carboxylic Acids in Alkyd Resins (Withdrawn 2005) |