This specification covers bale coatings on rubber bales made from natural sources. This is not applicable to natural rubbers packaged with plastic wrappers. Samples for testing should be carefully collected at random from the outside of the wrapper sheets from any three sides of the bale and properly handled and stored. Test methods include an ashing procedure to determine the amount of mineral filler from the bale coating on the wrapper sheets. A brushing or scraping procedure is also detailed for determining the amount of bale coating in the outside of the wrapper sheets of smoked sheet rubbers only.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2449-88(2015) |
| Product Name | Standard Specification for Rubber Bales From Natural Sources-Limit on Coating |