1.1 This specification covers polyethylene (PE) pipe that is outside diameter controlled, made in Schedule 40 and 80 sizes for use with socket-type fittings and butt fittings joined by heat fusion, and pressure-rated for water (see appendix). Included are criteria for classifying PE plastic pipe materials and PE plastic pipe, a system of nomenclature for PE plastic pipe, and requirements and test methods for materials, workmanship, dimensions, sustained pressure, burst pressure, and environmental stress cracking. Requirements for marking are also given.
1.2 The values stated in inch-pound units are to regarded as the standard. The values given in parentheses are for information only.
1.3 The following safety hazards caveat pertains only to the test methods portion, Section 7, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2447-01 |
| Product Name | Standard Specification for Polyethylene (PE) Plastic Pipe, Schedules 40 and 80, Based on Outside Diameter |