1.1 This test method covers the determination of the degree of solubility in trichloroethylene of asphalt materials having little or no mineral matter.
Note 1-This method is not applicable to tars and their distillation residues or highly cracked petroleum products. For methods covering tars, pitches, and other highly cracked petroleum products, and the use of other solvents, see Test Methods D 4, D 2318, and D 2764.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precaution statements are given in Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D2042-09 |
| Product Name | Standard Test Method for Solubility of Asphalt Materials in Trichloroethylene |