1.1 This test method covers two procedures for the measurement of the density of materials which are fluid at the desired test temperature. Its application is restricted to liquids of vapor pressures below 80 kPa (600 mm Hg) and viscosities below 40 000 mm2/s (cSt) at the test temperature. The method is designed for use at any temperature between 20 °C and 100 °C. It can be used at higher temperatures; however, in this case the precision section does not apply.
Note 1: For the determination of density of materials which are fluid at normal temperatures, see Test Method D1217.
1.2 This test method provides a calculation procedure for converting density to specific gravity.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 WARNING-Mercury has been designated by many regulatory agencies as a hazardous substance that can cause serious medical issues. Mercury, or its vapor, has been demonstrated to be hazardous to health and corrosive to materials. Use Caution when handling mercury and mercury-containing products. See the applicable product Safety Data Sheet (SDS) for additional information. The potential exists that selling mercury or mercury-containing products, or both, is prohibited by local or national law. Users must determine legality of sales in their location.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1480-21 |
| Product Name | Standard Test Method for Density and Relative Density (Specific Gravity) of Viscous Materials by Bingham Pycnometer |