1.1 This test method covers the determination of the gage vapor pressures of liquefied petroleum gas products at temperatures of 37.8°C (100°F) up to and including a test temperature of 70°C (158°F).
1.2 The values stated in acceptable metric units are to be regarded as the standard. The values in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see 3.2.1 and Annex A2.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1267-95 |
| Product Name | Standard Test Method for Gage Vapor Pressure of Liquefied Petroleum (LP) Gases (LP-Gas Method) |