1.1 This test method covers the determination, at reduced pressures, of the range of boiling points for petroleum products that can be partially or completely vaporized at a maximum liquid temperature of 400C. Both a manual method and an automatic method are specified.
1.2 In cases of dispute, the referee test method is the manual test method at a mutually agreed upon pressure.
1.3 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see , , , and .
1.4 This practice is for conversion of the actual distillation temperature obtained at sub-ambient pressure to atmospheric equivalent temperature (AET) corresponding to the equivalent boiling point at atmospheric pressure, 101.3 kPa (760 mm Hg), by means of equations derived by Maxwell and Bonnell.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D1160-06 |
| Product Name | Standard Test Method for Distillation of Petroleum Products at Reduced Pressure |