1.1 This test method covers the determination of the amount of linear shrinkage and other changes that occur when a preformed thermal insulating material is exposed to soaking heat. This test method is limited to preformed high-temperature insulation that is applicable to hot-side temperatures in excess of 200°F (93°C), with the exception of insulating fire brick which is covered by Test Method C 210.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C356-03 |
| Product Name | Standard Test Method for Linear Shrinkage of Preformed High-Temperature Thermal Insulation Subjected to Soaking Heat |