1.1 This specification covers unfaced flexible fibrous glass blanket and faced board used for thermal and sound absorbing insulation at temperatures up to 450°F (232°C) for military applications as a replacement for MIL-I-22023D.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 The following hazard caveat pertains only to the test method section of this specification. This standard does not purport to address the safety problems associated with its use. It is the responsibility of the user to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1139-90(1996)e1 |
| Product Name | Standard Specification for Fibrous Glass Thermal Insulation and Sound Absorbing Blanket and Board for Military Applications |