This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service. Welded pipe shall be made from annealed flat-rolled products by a welding process. Welded pipe may be further reduced by cold working or hot working. Grades 1, 2, 2 H, 7, 7H, 11,13, 14, 16, 16H, 17, 26H, 33, and 37 shall be furnished as welded or annealed. Grades 3, 12, 15, and 34 shall be furnished as annealed. Grade 5, 23, 24, 25, 35 shall be furnished as annealed, or aged. Grade 9, 18, 38 shall be furnished as annealed. Grade 19, 20, 21 shall be furnished as solution treated, or solution treated and aged. The materials shall conform to the required chemical composition for nitrogen, carbon, hydrogen, iron, oxygen, aluminum, vanadium, tin, ruthenium, palladium, cobalt, molybdenum, chromium, nickel, niobium, zirconium, silicon, and titanium. They shall also conform to the required mechanical propetries such as tensile strength, yield strength, and elongation.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B862-08a |
| Product Name | Standard Specification for Titanium and Titanium Alloy Welded Pipe |