This test method deals with the standard procedures for establishing the relative bond strength of Grade 270 prestressing steel strands of specified diameter in cement grout as used in prestressed ground anchors for evaluating the effects of manufacturing practices on bond strength. The bond strength values obtained shall not be used to design the bond strength of ground anchors that depend on field conditions. This test method is not intended to be used as a bond test for pretensioned concrete applications. The test specimen shall be cut from standard production coils and shall not be wiped or cleaned. Pull test shall be made in accordance with the method.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A981/A981M-23 |
| Product Name | Standard Test Method for Evaluating Bond Strength for 0.600-in. [15.24-mm] Diameter Seven-Wire Steel Strand, Grade 270 [1860], Used in Prestressed Ground Anchors |