This specification covers the detailed requirements for specified grades of flat-rolled, grain-oriented, fully processed low-carbon silicon-iron electrical steels, whose low core loss and high permeability in the direction of rolling have been achieved by appropriate metallurgical processing. These steels are primarily used in transformer cores operating at moderate to high magnetic flux densities at commercial power frequencies. The ASTM core-loss type designations for the electrical steels covered here are 18G041, 23G045, 27G051, 30G058, 35G066, 23H070, 27H074, 30H083, 35H094, 23P060, 27P066, 23Q054, and 27Q057. Steels may be acquired in any of four conditions, classified according to a combination of material form and surface type or treatment as desired for the expected end use. Materials shall conform to specified values of magnetic properties (core loss, permeability, and magnetic aging), physical dimensions (thickness, length, and width), and mechanical properties (lamination factor and ductility).
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A876-09e1 |
| Product Name | Standard Specification for Flat-Rolled, Grain-Oriented, Silicon-Iron, Electrical Steel, Fully Processed Types |