This guide covers standard specification for precipitation-harden
ing stainless steel plate, sheet, and strip. The mechanical properties of these steels shall be developed by suitable low-temperature heat treatments or precipitation hardening. The steel shall conform to the required chemical composition for carbon, manganese, phosphorus, sulfur, silicon, chromium, nickel, aluminum, molybdenum, titanium, copper, and other elements. Material of types other than Type UNS S46910 shall be furnished in solution-annealed condition while Type UNS S46910 shall be furnished in cold-worked condition. The steel shall conform to the required mechanical properties such as tensile strength, yield strength, elongation, and hardness. Samples cut from the solution-annealed plate, sheet, or strip shall withstand cold bending without cracking on the outside of the bent portion. Samples cut from the solution-annealed plate, sheet, or strip shall conform to the specified mechanical properties when precipitation hardened.
This guide covers standard specification for precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels shall be developed by suitable low-temperature heat treatments or precipitation hardening. The steel shall conform to the required chemical composition for carbon, manganese, phosphorus, sulfur, silicon, chromium, nickel, aluminum, molybdenum, titanium, copper, and other elements. Material of types other than Type UNS S46910 shall be furnished in solution-annealed condition while Type UNS S46910 shall be furnished in cold-worked condition. The steel shall conform to the required mechanical properties such as tensile strength, yield strength, elongation, and hardness. Samples cut from the solution-annealed plate, sheet, or strip shall withstand cold bending without cracking on the outside of the bent portion. Samples cut from the solution-annealed plate, sheet, or strip shall conform to the specified mechanical properties when precipitation hardened.