Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated, Liner - PTFE fabric material
| AST Bearings LLC | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | SI40ET-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 1.57 inch (40 mm) |
| Overall Length | 7.4 inch (188 mm) |
| Load Capacity | 39340 lbs (17841 kg) |