Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated, Liner - PTFE composite material
| AST Bearings LLC | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | SAJK16C |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 0.6299 inch (16 mm) |
| Overall Length | 3.43 inch (87 mm) |
| Load Capacity | 5170 lbs (2345 kg) |