Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated, Liner - Bronze
| AST Bearings LLC | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | SABP10S |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 0.3937 inch (10 mm) |
| Overall Length | 2.4 inch (61 mm) |
| Load Capacity | 2248 lbs (1020 kg) |