Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated
| AST Bearings LLC | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | SA60ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 2.36 inch (60 mm) |
| Overall Length | 10.93 inch (278 mm) |
| Load Capacity | 55076 lbs (24978 kg) |