Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated
| AST Bearings LLC | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | SA35ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 1.38 inch (35 mm) |
| Overall Length | 7.13 inch (181 mm) |
| Load Capacity | 17759 lbs (8054 kg) |