AST Bearings LLC Cam Follower Roller Bearing KRV40

Description
The stud has an axially drilled hole for lubrication.
Description
The stud has an axially drilled hole for lubrication.

Suppliers

Company
Product
Description
Supplier Links
Montville, NJ, USA
Cam Follower Roller Bearing
KRV40
Cam Follower Roller Bearing KRV40
The stud has an axially drilled hole for lubrication.

The stud has an axially drilled hole for lubrication.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Cam Followers
Product Number KRV40
Product Name Cam Follower Roller Bearing
Type Stud
Design Units Metric
Load Rating 3327 lbs (1509 kg)
Speed Limit 2900 rpm
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH10-1UUR - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Polymer 1 1/4 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud - S7NSRY-050125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 210 lbs (95.24 kg)
Outside Diameter 1.25 inch (31.75 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-7/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.8750 inch (22.22 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-1 1/2-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details