AST Bearings LLC Cam Follower Roller Bearing KR19

Description
The stud has an axially drilled hole for lubrication.
Description
The stud has an axially drilled hole for lubrication.

Suppliers

Company
Product
Description
Supplier Links
Montville, NJ, USA
Cam Follower Roller Bearing
KR19
Cam Follower Roller Bearing KR19
The stud has an axially drilled hole for lubrication.

The stud has an axially drilled hole for lubrication.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Cam Followers
Product Number KR19
Product Name Cam Follower Roller Bearing
Type Stud
Design Units Metric
Load Rating 787 lbs (357 kg)
Speed Limit 20000 rpm
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Type Cam Followers Crowned with Screwdriver Slot - CCFH 1 7/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Rotation - Cam Follower - CFS6V-A - THK America, Inc.
Specs
Bearing Surface Compact Type (CFS)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.75 inch (44.45 mm)
Follower Width 1 inch (25.4 mm)
View Details
Polymer 3/4 Inch Cam Follower with 7/8 Inch Stainless Steel Stud - S7NSRY-038075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 80 lbs (36.28 kg)
Outside Diameter 0.7500 inch (19.05 mm)
View Details