52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GX70T |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 2.76 inch (70 mm) |
| Length Through Bore | 1.65 inch (42 mm) |
| Housing Diameter | 6.3 inch (160 mm) |