52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GX15S |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 0.5906 inch (15 mm) |
| Length Through Bore | 0.4331 inch (11 mm) |
| Housing Diameter | 1.65 inch (42 mm) |