52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEZ88ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 3.5 inch (88.9 mm) |
| Length Through Bore | 3.06 inch (77.77 mm) |
| Housing Diameter | 5.5 inch (140 mm) |